ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SD1859TV2Q

Description
Bipolar (BJT) Transistor NPN 80V 700mA 120MHz 1W Through Hole ATV
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 80V 700mA 120MHz 1W Through Hole ATV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SD1859TV2QTB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD1859TV2QTB-ND
Single Bipolar Transistors 2SD1859TV2QTB-ND
Bipolar (BJT) Transistor NPN 80V 700mA 120MHz 1W Through Hole ATV

Bipolar (BJT) Transistor NPN 80V 700mA 120MHz 1W Through Hole ATV

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD1859TV2Q - 142676-2SD1859TV2Q - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD1859TV2Q
142676-2SD1859TV2Q
TRANSISTORS - Transistors (BJT) - Single - 2SD1859TV2Q 142676-2SD1859TV2Q
Manufacturer: Rohm Semiconductor Win Source Part Number: 142676-2SD1859TV2Q Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 120MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: ATV Maximum Current Collector: 700mA VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 400mV @ 50mA, 500mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 120 @ 100mA, 3V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 142676-2SD1859TV2Q
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 120MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: ATV
Maximum Current Collector: 700mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 400mV @ 50mA, 500mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 100mA, 3V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
80V 0.7A Bipolar Transistor
276-2SD1859TV2Q
80V 0.7A Bipolar Transistor 276-2SD1859TV2Q
TRANS NPN 80V 0.7A ATV Product overview: 2SD1859TV2Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.7A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1859TV2Q can be used for catalog matching and distributor lookup.

TRANS NPN 80V 0.7A ATV Product overview: 2SD1859TV2Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.7A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1859TV2Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD1859TV2Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD1859TV2Q
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD1859TV2Q
TRANS NPN 80V 0.7A ATV

TRANS NPN 80V 0.7A ATV

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SD1859TV2QTB-ND 142676-2SD1859TV2Q 276-2SD1859TV2Q 2SD1859TV2Q
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SD1859TV2Q 80V 0.7A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN
Package Type 3-SIP SOT3; ATV Tape & Box (TB)
Packing Method Tape & Box (TB) Tape Reel; Tape & Box (TB)
Unlock Full Specs
to access all available technical data