ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SC6114T2LR

Description
Bipolar (BJT) Transistor NPN 50V 100mA 130MHz 150mW Surface Mount VMN3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 50V 100mA 130MHz 150mW Surface Mount VMN3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SC6114T2LR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC6114T2LR-ND
Single Bipolar Transistors 2SC6114T2LR-ND
Bipolar (BJT) Transistor NPN 50V 100mA 130MHz 150mW Surface Mount VMN3

Bipolar (BJT) Transistor NPN 50V 100mA 130MHz 150mW Surface Mount VMN3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC6114T2LR - 1004487-2SC6114T2LR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC6114T2LR
1004487-2SC6114T2LR
TRANSISTORS - Transistors (BJT) - Single - 2SC6114T2LR 1004487-2SC6114T2LR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1004487-2SC6114T2LR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 130MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: VMN3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 2.5mA, 25mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 180 @ 2mA, 6V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1004487-2SC6114T2LR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 130MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: VMN3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 2.5mA, 25mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 180 @ 2mA, 6V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
50V 0.1A Bipolar Transistor
276-2SC6114T2LR
50V 0.1A Bipolar Transistor 276-2SC6114T2LR
TRANS NPN 50V 0.1A VMN3 Product overview: 2SC6114T2LR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC6114T2LR can be used for catalog matching and distributor lookup.

TRANS NPN 50V 0.1A VMN3 Product overview: 2SC6114T2LR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC6114T2LR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC6114T2LR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC6114T2LR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC6114T2LR
TRANS NPN 50V 0.1A VMN3

TRANS NPN 50V 0.1A VMN3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SC6114T2LR-ND 1004487-2SC6114T2LR 276-2SC6114T2LR 2SC6114T2LR
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SC6114T2LR 50V 0.1A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN
Package Type SC-72 Formed Leads SOT3; VMN3 Tape & Reel (TR)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data