ROHM Semiconductor USA, LLC 30V 5A TO252 Bipolar Transistor 2SCR572D3TL1

Description
TRANS NPN 30V 5A TO252 Product overview: 2SCR572D3TL1 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 5A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR572D3TL1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 30V 5A TO252 Product overview: 2SCR572D3TL1 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 5A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR572D3TL1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 5A TO252 Bipolar Transistor
276-2SCR572D3TL1
30V 5A TO252 Bipolar Transistor 276-2SCR572D3TL1
TRANS NPN 30V 5A TO252 Product overview: 2SCR572D3TL1 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 5A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR572D3TL1 can be used for catalog matching and distributor lookup.

TRANS NPN 30V 5A TO252 Product overview: 2SCR572D3TL1 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 5A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR572D3TL1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2SCR572D3TL1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SCR572D3TL1DKR-ND
Single Bipolar Transistors 2SCR572D3TL1DKR-ND
Bipolar (BJT) Transistor NPN 30V 5A 300MHz 10W Surface Mount TO-252

Bipolar (BJT) Transistor NPN 30V 5A 300MHz 10W Surface Mount TO-252

Buy Now Datasheet
Single Bipolar Transistors - 2SCR572D3TL1CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SCR572D3TL1CT-ND
Single Bipolar Transistors 2SCR572D3TL1CT-ND
Bipolar (BJT) Transistor NPN 30V 5A 300MHz 10W Surface Mount TO-252

Bipolar (BJT) Transistor NPN 30V 5A 300MHz 10W Surface Mount TO-252

Buy Now Datasheet
Single Bipolar Transistors - 2SCR572D3TL1TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SCR572D3TL1TR-ND
Single Bipolar Transistors 2SCR572D3TL1TR-ND
Bipolar (BJT) Transistor NPN 30V 5A 300MHz 10W Surface Mount TO-252

Bipolar (BJT) Transistor NPN 30V 5A 300MHz 10W Surface Mount TO-252

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1037265-2SCR572D3TL1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1037265-2SCR572D3TL1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1037265-2SCR572D3TL1
Win Source Part Number: 1037265-2SCR572D3TL1 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 10 W Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 5 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 400mV @ 100mA, 2A Current - Collector Cutoff (Max): 1µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 500mA, 3V Frequency - Transition: 300MHz Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Mfr: Rohm Semiconductor Other Names: 2SCR572D3TL1TR,2SCR5 72D3TL1CT,2SCR572D3T L1DKR Base Product Number: 2SCR572

Win Source Part Number: 1037265-2SCR572D3TL1
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Power - Max: 10 W
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 5 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 400mV @ 100mA, 2A
Current - Collector Cutoff (Max): 1µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 500mA, 3V
Frequency - Transition: 300MHz
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0075
Mfr: Rohm Semiconductor
Other Names: 2SCR572D3TL1TR,2SCR572D3TL1CT,2SCR572D3TL1DKR
Base Product Number: 2SCR572

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SCR572D3TL1
Bipolar Transistors - BJT 2SCR572D3TL1
Bipolar Transistors - BJT NPN 30V 5A 10W Pwr trnstr Low VCE

Bipolar Transistors - BJT NPN 30V 5A 10W Pwr trnstr Low VCE

Buy Now Datasheet
Transistor, Npn, 30V, 5A, To-252; Transistor Polarity Rohm - 82AC4063 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 30V, 5A, To-252; Transistor Polarity Rohm
82AC4063
Transistor, Npn, 30V, 5A, To-252; Transistor Polarity Rohm 82AC4063
TRANSISTOR, NPN, 30V, 5A, TO-252; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; Transition Frequency ft:300MHz; Power Dissipation Pd:10W; DC Collector Current:5A; DC Current Gain hFE:200hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 30V, 5A, TO-252; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; Transition Frequency ft:300MHz; Power Dissipation Pd:10W; DC Collector Current:5A; DC Current Gain hFE:200hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SCR572D3TL1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SCR572D3TL1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SCR572D3TL1
TRANS NPN 30V 5A TO252

TRANS NPN 30V 5A TO252

Supplier's Site
Single Bipolar Transistors - 2SCR572D3TL1 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SCR572D3TL1
Single Bipolar Transistors 2SCR572D3TL1
TRANS NPN 30V 5A TO252

TRANS NPN 30V 5A TO252

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SCR572D3TL1 2SCR572D3TL1DKR-ND 1037265-2SCR572D3TL1 2SCR572D3TL1 82AC4063 2SCR572D3TL1 2SCR572D3TL1
Product Name 30V 5A TO252 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - BJT Transistor, Npn, 30V, 5A, To-252; Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity NPN NPN NPN NPN NPN; NPN
Package Type Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK) TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 5000 milliamps 5000 milliamps 5000 milliamps 5000 milliamps
VCEO 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor, Npn, 45V, 500Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia - 27AC0840 - Newark, An Avnet Company
Specs
Polarity NPN
Package Type TO-3; SOT23
IC(max) 500 milliamps
View Details
Bipolar Transistor Arrays - BCM856SH6433XTMA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
3 suppliers
Bipolar Transistors - 7114866 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details