ROHM Semiconductor USA, LLC TRANSISTORS - Transistors (BJT) - Single - 2SCR372PFRAT100Q 2SCR372PFRAT100Q

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 855243-2SCR372PFRAT1 00Q Series: Automotive, AEC-Q101 Features: Bipolar (BJT) Transistor 120 V 700 mA 500 mW Package: Reel - TR Part Status: Not For New Designs Family Name: 2SCR372 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.21.0075 Other Part Number: 2SCR372PFRAT100QCT, 2SCR372PFRAT100QDKR, 2SCR372PFRAT100QTR
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 855243-2SCR372PFRAT1 00Q Series: Automotive, AEC-Q101 Features: Bipolar (BJT) Transistor 120 V 700 mA 500 mW Package: Reel - TR Part Status: Not For New Designs Family Name: 2SCR372 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.21.0075 Other Part Number: 2SCR372PFRAT100QCT, 2SCR372PFRAT100QDKR, 2SCR372PFRAT100QTR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SCR372PFRAT100Q - 855243-2SCR372PFRAT100Q - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SCR372PFRAT100Q
855243-2SCR372PFRAT100Q
TRANSISTORS - Transistors (BJT) - Single - 2SCR372PFRAT100Q 855243-2SCR372PFRAT100Q
Manufacturer: Rohm Semiconductor Win Source Part Number: 855243-2SCR372PFRAT1 00Q Series: Automotive, AEC-Q101 Features: Bipolar (BJT) Transistor 120 V 700 mA 500 mW Package: Reel - TR Part Status: Not For New Designs Family Name: 2SCR372 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.21.0075 Other Part Number: 2SCR372PFRAT100QCT, 2SCR372PFRAT100QDKR, 2SCR372PFRAT100QTR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 855243-2SCR372PFRAT100Q
Series: Automotive, AEC-Q101
Features: Bipolar (BJT) Transistor 120 V 700 mA 500 mW
Package: Reel - TR
Part Status: Not For New Designs
Family Name: 2SCR372
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.21.0075
Other Part Number: 2SCR372PFRAT100QCT, 2SCR372PFRAT100QDKR, 2SCR372PFRAT100QTR

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SCR372PFRAT100Q - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SCR372PFRAT100Q
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SCR372PFRAT100Q
TRANS NPN 120V 0.7A MPT3

TRANS NPN 120V 0.7A MPT3

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category RF Transistors Bipolar RF Transistors
Product Number 855243-2SCR372PFRAT100Q 2SCR372PFRAT100Q
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SCR372PFRAT100Q Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 8167700P - RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details
Bipolar Transistors - 2156509 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details