ROHM Semiconductor USA, LLC 20V 0.5A Bipolar Transistor 2SD2114K-V

Description
Trans GP BJT NPN 20V 0.5A 3-Pin SMT Product overview: 2SD2114K-V from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2114K-V can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 20V 0.5A 3-Pin SMT Product overview: 2SD2114K-V from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2114K-V can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 0.5A Bipolar Transistor
276-2SD2114K-V
20V 0.5A Bipolar Transistor 276-2SD2114K-V
Trans GP BJT NPN 20V 0.5A 3-Pin SMT Product overview: 2SD2114K-V from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2114K-V can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 20V 0.5A 3-Pin SMT Product overview: 2SD2114K-V from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2114K-V can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158027-2SD2114K-V - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158027-2SD2114K-V
Discrete Semiconductor Products 158027-2SD2114K-V
Manufacturer: Rohm Semiconductor Win Source Part Number: 158027-2SD2114K-V Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD2114KV Alternative Parts (Cross-Reference): MSD1328-ST1G; MSD1328-ST1; 2SD2114K-VT146; 2SD2114KT146V; Introduction Date: November 23, 1998 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 158027-2SD2114K-V
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD2114KV
Alternative Parts (Cross-Reference): MSD1328-ST1G; MSD1328-ST1; 2SD2114K-VT146; 2SD2114KT146V;
Introduction Date: November 23, 1998
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SD2114K-V 158027-2SD2114K-V
Product Name 20V 0.5A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data