ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SCR544PFRAT100

Description
Bipolar (BJT) Transistor NPN 80V 2.5A 280MHz 500mW Surface Mount MPT3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 80V 2.5A 280MHz 500mW Surface Mount MPT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SCR544PFRAT100TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SCR544PFRAT100TR-ND
Single Bipolar Transistors 2SCR544PFRAT100TR-ND
Bipolar (BJT) Transistor NPN 80V 2.5A 280MHz 500mW Surface Mount MPT3

Bipolar (BJT) Transistor NPN 80V 2.5A 280MHz 500mW Surface Mount MPT3

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SCR544PFRAT100
Bipolar Transistors - BJT 2SCR544PFRAT100
Bipolar Transistors - BJT NPN SOT-89 2.5A 120 to 390hFE 80V

Bipolar Transistors - BJT NPN SOT-89 2.5A 120 to 390hFE 80V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SCR544PFRAT100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SCR544PFRAT100
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SCR544PFRAT100
TRANS NPN 80V 2.5A MPT3

TRANS NPN 80V 2.5A MPT3

Supplier's Site
Transistor, Aec-Q101, Npn, 80V, Sot-89-3; Transistor Polarity Rohm - 89Y7476 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Aec-Q101, Npn, 80V, Sot-89-3; Transistor Polarity Rohm
89Y7476
Transistor, Aec-Q101, Npn, 80V, Sot-89-3; Transistor Polarity Rohm 89Y7476
TRANSISTOR, AEC-Q101, NPN, 80V, SOT-89-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:280MHz; Power Dissipation Pd:500mW; DC Collector Current:2.5A; DC Current Gain hFE:120hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, AEC-Q101, NPN, 80V, SOT-89-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:280MHz; Power Dissipation Pd:500mW; DC Collector Current:2.5A; DC Current Gain hFE:120hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 2SCR544PFRAT100TR-ND 2SCR544PFRAT100 2SCR544PFRAT100 89Y7476
Product Name Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Aec-Q101, Npn, 80V, Sot-89-3; Transistor Polarity Rohm
Polarity NPN NPN
Package Type TO-243AA AEC-Q101 TO-3; SOT89
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1658684 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details
50 V, 500 mA PNP general-purpose transistor - 2PB710ASL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -50 volts
View Details
8 suppliers
Single Bipolar Transistors - BC817K25WE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers