TRANS NPN 25V 2A SOT-89
Bipolar Transistors - BJT NPN 25V 2A
TRANS NPN 25V 2A MPT3
| Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 687-2SD2153T100U | 2SD2153T100U | 2SD2153T100U |
| Product Name | TRANS NPN 25V 2A SOT-89 | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | ||
| Transistor Technology / Material | SILICON | ||
| Package Type | MPT3 |