High-voltage NPN transistor for amplifier applications, packaged in SOT-23, with a collector-emitter voltage rating of 120 V, a collector current of 50 mA, a power dissipation of 200 mW, and a junction temperature range up to 150 °C. It has a transition frequency of 140 MHz and a DC current gain (hFE) ranging from 180 to 390. The part is AEC-Q101 qualified and RoHS compliant.
TRANS, NPN, 120V, 0.05A, 150DEG C, 0.2W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:120V; Transition Frequency ft:140MHz; Power Dissipation Pd:200mW; DC Collector Current:50mA; DC Current Gain hFE:180hFE; Transistor RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 01AH0680 |
| Product Name | Trans, Npn, 120V, 0.05A, 150Deg C, 0.2W; Transistor Polarity Rohm |
| Transistor Type | Trans, Npn, 120V, 0.05A, 150Deg C, 0.2W; Transistor Polarity Rohm |