ROHM Semiconductor USA, LLC Discrete Semiconductor Products 2SD1899-Z-E1

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 157956-2SD1899-Z-E1 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1899-Z Alternative Parts (Cross-Reference): 2SD1899-Z; 2SD1221-GR; 2SD1221-GR(Q); 2SD1221; Introduction Date: December 24, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 157956-2SD1899-Z-E1 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1899-Z Alternative Parts (Cross-Reference): 2SD1899-Z; 2SD1221-GR; 2SD1221-GR(Q); 2SD1221; Introduction Date: December 24, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 157956-2SD1899-Z-E1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157956-2SD1899-Z-E1
Discrete Semiconductor Products 157956-2SD1899-Z-E1
Manufacturer: Rohm Semiconductor Win Source Part Number: 157956-2SD1899-Z-E1 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1899-Z Alternative Parts (Cross-Reference): 2SD1899-Z; 2SD1221-GR; 2SD1221-GR(Q); 2SD1221; Introduction Date: December 24, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 157956-2SD1899-Z-E1
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD1899-Z
Alternative Parts (Cross-Reference): 2SD1899-Z; 2SD1221-GR; 2SD1221-GR(Q); 2SD1221;
Introduction Date: December 24, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Automotive 60V 3A TO-252 Bipolar Transistor
276-2SD1899-Z-E1
Automotive 60V 3A TO-252 Bipolar Transistor 276-2SD1899-Z-E1
Trans GP BJT NPN 60V 3A Automotive 3-Pin(2+Tab) TO-252 T/R Product overview: 2SD1899-Z-E1 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 3A, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 60V, 3A, TO-252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1899-Z-E1 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 60V 3A Automotive 3-Pin(2+Tab) TO-252 T/R Product overview: 2SD1899-Z-E1 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 3A, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 60V, 3A, TO-252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1899-Z-E1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 157956-2SD1899-Z-E1 276-2SD1899-Z-E1
Product Name Discrete Semiconductor Products Automotive 60V 3A TO-252 Bipolar Transistor
Package Type SOT3; TO-252 (DPAK)
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1690703 - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details
 - BC807-25LWF - Rochester Electronics
Specs
Polarity PNP
Package Type SOT323
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers
Single Bipolar Transistors - BC847BE6433HTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
5 suppliers