ROHM Semiconductor USA, LLC 60V 0.5A Bipolar Transistor 2SC5876T106R

Description
TRANS NPN 60V 0.5A UMT3 Product overview: 2SC5876T106R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5876T106R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 60V 0.5A UMT3 Product overview: 2SC5876T106R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5876T106R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 0.5A Bipolar Transistor
276-2SC5876T106R
60V 0.5A Bipolar Transistor 276-2SC5876T106R
TRANS NPN 60V 0.5A UMT3 Product overview: 2SC5876T106R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5876T106R can be used for catalog matching and distributor lookup.

TRANS NPN 60V 0.5A UMT3 Product overview: 2SC5876T106R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5876T106R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2SC5876T106RTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC5876T106RTR-ND
Single Bipolar Transistors 2SC5876T106RTR-ND
Bipolar (BJT) Transistor NPN 60V 500mA 300MHz 200mW Surface Mount UMT3

Bipolar (BJT) Transistor NPN 60V 500mA 300MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Single Bipolar Transistors - 2SC5876T106RCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC5876T106RCT-ND
Single Bipolar Transistors 2SC5876T106RCT-ND
Bipolar (BJT) Transistor NPN 60V 500mA 300MHz 200mW Surface Mount UMT3

Bipolar (BJT) Transistor NPN 60V 500mA 300MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Single Bipolar Transistors - 2SC5876T106RDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC5876T106RDKR-ND
Single Bipolar Transistors 2SC5876T106RDKR-ND
Bipolar (BJT) Transistor NPN 60V 500mA 300MHz 200mW Surface Mount UMT3

Bipolar (BJT) Transistor NPN 60V 500mA 300MHz 200mW Surface Mount UMT3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC5876T106R - 1004474-2SC5876T106R - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC5876T106R
1004474-2SC5876T106R
TRANSISTORS - Transistors (BJT) - Single - 2SC5876T106R 1004474-2SC5876T106R
Manufacturer: Rohm Semiconductor Win Source Part Number: 1004474-2SC5876T106R Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: UMT3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 300mV @ 10mA, 100mA Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 120 @ 50mA, 2V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1004474-2SC5876T106R
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: UMT3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 300mV @ 10mA, 100mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 120 @ 50mA, 2V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC5876T106R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC5876T106R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC5876T106R
TRANS NPN 60V 0.5A UMT3

TRANS NPN 60V 0.5A UMT3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SC5876T106R
Bipolar Transistors - BJT 2SC5876T106R
Bipolar Transistors - BJT NPN 60V 0.5A

Bipolar Transistors - BJT NPN 60V 0.5A

Buy Now Datasheet
Transistor, Npn, 60V, 0.5A, Sot-323; Transistor Polarity Rohm - 28W2118 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 60V, 0.5A, Sot-323; Transistor Polarity Rohm
28W2118
Transistor, Npn, 60V, 0.5A, Sot-323; Transistor Polarity Rohm 28W2118
TRANSISTOR, NPN, 60V, 0.5A, SOT-323; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:500mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, NPN, 60V, 0.5A, SOT-323; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:500mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Single Bipolar Transistors - 2SC5876T106R - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SC5876T106R
Single Bipolar Transistors 2SC5876T106R
TRANS NPN 60V 0.5A UMT3

TRANS NPN 60V 0.5A UMT3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-2SC5876T106R 2SC5876T106RTR-ND 1004474-2SC5876T106R 2SC5876T106R 2SC5876T106R 28W2118 2SC5876T106R
Product Name 60V 0.5A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SC5876T106R Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Transistor, Npn, 60V, 0.5A, Sot-323; Transistor Polarity Rohm Single Bipolar Transistors
Polarity NPN NPN NPN; NPN NPN NPN; NPN
Package Type Tape & Reel (TR) SOT323; SC-70, SOT-323 SOT3; SOT323; UMT3 TO-3; SOT3; SOT323 SOT323; SC-70, SOT-323
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps
VCEO 60 volts 0.3000 volts 60 volts
Unlock Full Specs
to access all available technical data