Bipolar (BJT) Transistor NPN 20V 500mA 350MHz 300mW Through Hole SPT
TRANS NPN 20V 0.5A SPT Product overview: 2SD2144STPV from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2144STPV can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 855301-2SD2144STPV
Features: Bipolar (BJT) Transistor 20 V 500 mA 300 mW
Package: Cut Tape (CT), Tape & Box (TB)
Part Status: Obsolete
Family Name: 2SD2144
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.21.0075
Other Part Number: 2SD2144STPVDKRINACTI
TRANS NPN 20V 0.5A SPT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2SD2144STPVTB-ND | 276-2SD2144STPV | 855301-2SD2144STPV | 2SD2144STPV |
| Product Name | Single Bipolar Transistors | 20V 0.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SD2144STPV | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |||
| Package Type | SC-72 Formed Leads | Tape & Box (TB) | SOT3 | |
| Packing Method | Tape & Box (TB) | Tape Reel; Tape & Box (TB) |