TRANS NPN 120V 2.5A HUML2020L3
Bipolar (BJT) Transistor NPN 120V 2.5A 220MHz 1W Surface Mount HUML2020L3
TRANS NPN 120V 2.5A HUML2020L3
TRANS NPN 120V 2.5A HUML2020L3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 846-2SCR567F3TRCT-ND | 2SCR567F3TR |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |