Manufacturer: Rohm Semiconductor
Win Source Part Number: 855260-2SCR554RTL
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 300MHz Surface Mount TSMT3
Package: SC-96
Package: Reel - TR
Mounting: Surface Mount
Family Name: 2SCR554
Categories: Discrete Semiconductor Products
Case / Package: TSMT3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: 2SCR554RTLDKR, 2SCR554RTLCT, 2SCR554RTLTR
Bipolar (BJT) Transistor NPN 80V 1.5A 300MHz 1W Surface Mount TSMT3
Bipolar (BJT) Transistor NPN 80V 1.5A 300MHz 1W Surface Mount TSMT3
Bipolar (BJT) Transistor NPN 80V 1.5A 300MHz 1W Surface Mount TSMT3
TRANS NPN 80V 1.5A TSMT3 Product overview: 2SCR554RTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR554RTL can be used for catalog matching and distributor lookup.
TRANSISTOR, NPN, 80V, 1.5A, SOT-346T; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:300MHz; Power Dissipation Pd:500mW; DC Collector Current:1.5A; DC Current Gain hFE:120hFE; Transistor CaseRoHS Compliant: Yes
TRANS NPN 80V 1.5A TSMT3
Bipolar Transistors - BJT NPN Digital Transtr Driver
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 855260-2SCR554RTL | 2SCR554RTLTR-ND | 276-2SCR554RTL | 82AC4061 | 2SCR554RTL | 2SCR554RTL |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SCR554RTL | Single Bipolar Transistors | 80V 1.5A Bipolar Transistor | Transistor, Npn, 80V, 1.5A, Sot-346T; Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | NPN | ||
| Package Type | SOT3; TSMT3 | SC-96 | Tape & Reel (TR) | TO-3; SOT3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 1500 milliamps | 1500 milliamps | ||||
| VCEO | 80 volts | 80 volts |