Bipolar (BJT) Transistor NPN 400V 100mA 500mW Surface Mount TSMT6 (SC-95)
Bipolar (BJT) Transistor NPN 400V 100mA 500mW Surface Mount TSMT6 (SC-95)
TRANS NPN 400V 0.1A TSMT6
Bipolar Transistors - BJT NPN 100mA Ic 400V TSMT6
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SCR341QTRCT-ND | 2SCR341QTR | 2SCR341QTR |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN |