The 2SC5730 is an NPN silicon epitaxial planar transistor designed for medium power switching and small signal amplification, with a collector current rating of 1 A and a collector-emitter voltage of 30 V. It is packaged in a TSMT3 surface-mount case, with dimensions of 9.2 mm × 5.9 mm × 1.6 mm. The transistor features a low saturation voltage of 150 mV at IC = 500 mA and IB = 50 mA, and a transition frequency of 270 MHz. It supports a maximum junction temperature of 150 °C and is supplied in tape and reel packaging with a basic ordering unit of 3000 pieces. The device complies with RoHS standards and complements the 2SA2048 PNP transistor.
TRANS NPN 30V 1A TSMT3 Product overview: 2SC5730TLR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5730TLR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-2SC5730TLR |
| Product Name | 30V 1A Bipolar Transistor |
| Package Type | Reel |