ROHM Semiconductor USA, LLC 60V 0.5A Bipolar Transistor 2SC5876-Q

Description
Trans GP BJT NPN 60V 0.5A 3-Pin UMT Product overview: 2SC5876-Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5876-Q can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 60V 0.5A 3-Pin UMT Product overview: 2SC5876-Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5876-Q can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 0.5A Bipolar Transistor
276-2SC5876-Q
60V 0.5A Bipolar Transistor 276-2SC5876-Q
Trans GP BJT NPN 60V 0.5A 3-Pin UMT Product overview: 2SC5876-Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5876-Q can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 60V 0.5A 3-Pin UMT Product overview: 2SC5876-Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5876-Q can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 157343-2SC5876-Q - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157343-2SC5876-Q
Discrete Semiconductor Products 157343-2SC5876-Q
Manufacturer: Rohm Semiconductor Win Source Part Number: 157343-2SC5876-Q Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC5876Q Alternative Parts (Cross-Reference): 2SC5876T106Q; PMSTA05-T; 2PD1820AQ; 2PD1820AQ,115; Introduction Date: June 23, 2003 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 157343-2SC5876-Q
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC5876Q
Alternative Parts (Cross-Reference): 2SC5876T106Q; PMSTA05-T; 2PD1820AQ; 2PD1820AQ,115;
Introduction Date: June 23, 2003
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC5876-Q 157343-2SC5876-Q
Product Name 60V 0.5A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817K-25HVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
8 suppliers
Bipolar Transistors - 6697635 - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-line
Number of units in IC 1
View Details
Bipolar Transistor Arrays - BC847SH6827XTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers