ROHM Semiconductor USA, LLC 32V 1A 2000mW Bipolar Transistor 2SD1664 T100

Description
Trans GP BJT NPN 32V 1A 2000mW 4-Pin(3+Tab) MPT T/R Product overview: 2SD1664 T100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 1A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 1A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1664 T100 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 32V 1A 2000mW 4-Pin(3+Tab) MPT T/R Product overview: 2SD1664 T100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 1A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 1A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1664 T100 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32V 1A 2000mW Bipolar Transistor
276-2SD1664 T100
32V 1A 2000mW Bipolar Transistor 276-2SD1664 T100
Trans GP BJT NPN 32V 1A 2000mW 4-Pin(3+Tab) MPT T/R Product overview: 2SD1664 T100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 1A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 1A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1664 T100 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 32V 1A 2000mW 4-Pin(3+Tab) MPT T/R Product overview: 2SD1664 T100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 1A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 1A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1664 T100 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 157773-2SD1664 T100 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157773-2SD1664 T100
Discrete Semiconductor Products 157773-2SD1664 T100
Manufacturer: Rohm Semiconductor Win Source Part Number: 157773-2SD1664 T100 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1664T100 Alternative Parts (Cross-Reference): TSD1664CYRM; 2SD1664; 2SD1664-R-TP; 2SD1664-Q-TP; Introduction Date: November 18, 1998 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Not Compliant Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 157773-2SD1664 T100
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD1664T100
Alternative Parts (Cross-Reference): TSD1664CYRM; 2SD1664; 2SD1664-R-TP; 2SD1664-Q-TP;
Introduction Date: November 18, 1998
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SD1664 T100 157773-2SD1664 T100
Product Name 32V 1A 2000mW Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
TJ -55 to 150 C (-67 to 302 F)
View Details
Bipolar Transistor Arrays, Pre-Biased - BCR133SB6327XTTR-NDTR-ND - DigiKey
Specs
Polarity NPN
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers
65 V, 100 mA NPN general-purpose transistors - BC846B,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 65 volts
View Details
8 suppliers
Bipolar Transistors - 1220286 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details