ROHM Semiconductor USA, LLC TRANSISTORS - Transistors (BJT) - Single - 2SCR523EBTL 2SCR523EBTL

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 114527-2SCR523EBTL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 350MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: EMT3F (SOT-416FL) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 5mA, 50mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 1mA, 6V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 114527-2SCR523EBTL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 350MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: EMT3F (SOT-416FL) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 5mA, 50mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 1mA, 6V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SCR523EBTL - 114527-2SCR523EBTL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SCR523EBTL
114527-2SCR523EBTL
TRANSISTORS - Transistors (BJT) - Single - 2SCR523EBTL 114527-2SCR523EBTL
Manufacturer: Rohm Semiconductor Win Source Part Number: 114527-2SCR523EBTL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 350MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: EMT3F (SOT-416FL) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 5mA, 50mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 1mA, 6V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 114527-2SCR523EBTL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 350MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: EMT3F (SOT-416FL)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 5mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1mA, 6V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
50V 0.1A Bipolar Transistor
276-2SCR523EBTL
50V 0.1A Bipolar Transistor 276-2SCR523EBTL
TRANS NPN 50V 0.1A EMT3F Product overview: 2SCR523EBTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR523EBTL can be used for catalog matching and distributor lookup.

TRANS NPN 50V 0.1A EMT3F Product overview: 2SCR523EBTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR523EBTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2SCR523EBTLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SCR523EBTLCT-ND
Single Bipolar Transistors 2SCR523EBTLCT-ND
Bipolar (BJT) Transistor NPN 50V 100mA 350MHz 150mW Surface Mount EMT3F (SOT-416FL)

Bipolar (BJT) Transistor NPN 50V 100mA 350MHz 150mW Surface Mount EMT3F (SOT-416FL)

Buy Now Datasheet
Single Bipolar Transistors - 2SCR523EBTLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SCR523EBTLTR-ND
Single Bipolar Transistors 2SCR523EBTLTR-ND
Bipolar (BJT) Transistor NPN 50V 100mA 350MHz 150mW Surface Mount EMT3F (SOT-416FL)

Bipolar (BJT) Transistor NPN 50V 100mA 350MHz 150mW Surface Mount EMT3F (SOT-416FL)

Buy Now Datasheet
Single Bipolar Transistors - 2SCR523EBTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SCR523EBTLDKR-ND
Single Bipolar Transistors 2SCR523EBTLDKR-ND
Bipolar (BJT) Transistor NPN 50V 100mA 350MHz 150mW Surface Mount EMT3F (SOT-416FL)

Bipolar (BJT) Transistor NPN 50V 100mA 350MHz 150mW Surface Mount EMT3F (SOT-416FL)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SCR523EBTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SCR523EBTL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SCR523EBTL
TRANS NPN 50V 0.1A EMT3F

TRANS NPN 50V 0.1A EMT3F

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SCR523EBTL
Bipolar Transistors - BJT 2SCR523EBTL
Bipolar Transistors - BJT NPN General Purpose Amplification Transistor

Bipolar Transistors - BJT NPN General Purpose Amplification Transistor

Buy Now Datasheet
Single Bipolar Transistors - 2SCR523EBTL - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SCR523EBTL
Single Bipolar Transistors 2SCR523EBTL
TRANS NPN 50V 0.1A EMT3F

TRANS NPN 50V 0.1A EMT3F

Supplier's Site Datasheet
TRANS NPN 50V 0.1A EMT3F - 687-2SCR523EBTL - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 50V 0.1A EMT3F
687-2SCR523EBTL
TRANS NPN 50V 0.1A EMT3F 687-2SCR523EBTL
TRANS NPN 50V 0.1A EMT3F

TRANS NPN 50V 0.1A EMT3F

Supplier's Site
Trans, Npn, 50V, 0.1A, 150Deg C, 0.15W; Transistor Polarity Rohm - 78AC6848 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 50V, 0.1A, 150Deg C, 0.15W; Transistor Polarity Rohm
78AC6848
Trans, Npn, 50V, 0.1A, 150Deg C, 0.15W; Transistor Polarity Rohm 78AC6848
TRANS, NPN, 50V, 0.1A, 150DEG C, 0.15W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:350MHz; Power Dissipation Pd:150mW; DC Collector Current:100mA; DC Current Gain hFE:120hFE; Transistor RoHS Compliant: Yes

TRANS, NPN, 50V, 0.1A, 150DEG C, 0.15W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:350MHz; Power Dissipation Pd:150mW; DC Collector Current:100mA; DC Current Gain hFE:120hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors
Product Number 114527-2SCR523EBTL 276-2SCR523EBTL 2SCR523EBTLCT-ND 2SCR523EBTL 2SCR523EBTL 2SCR523EBTL 687-2SCR523EBTL 78AC6848
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SCR523EBTL 50V 0.1A Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Single Bipolar Transistors TRANS NPN 50V 0.1A EMT3F Trans, Npn, 50V, 0.1A, 150Deg C, 0.15W; Transistor Polarity Rohm
Polarity NPN; NPN NPN NPN NPN; NPN NPN; NPN NPN
Package Type SOT3; EMT3F (SOT-416FL) Tape & Reel (TR) SC-89, SOT-490 SC-89, SOT-490 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data