Bipolar (BJT) Transistor NPN 80V 2A 280MHz 10W Surface Mount CPT3
TRANS NPN 80V 2A CPT3 Product overview: 2SCR574DGTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR574DGTL can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 855262-2SCR574DGTL
Features: Bipolar (BJT) Transistor 80 V 2 A 10 W
Package: Reel - TR
Part Status: Not For New Designs
Family Name: 2SCR574
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0075
Other Part Number: 2SCR574DGTLTR, 2SCR574DGTLCT, 2SCR574DGTLDKR
Bipolar Transistors - BJT I2C BUS 4Kbit EEPROM
TRANS NPN 80V 2A CPT3
TRANSISTOR, NPN, 80V, 2A, TO-252; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:280MHz; Power Dissipation Pd:10W; DC Collector Current:2A; DC Current Gain hFE:120hFE; Transistor Case RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 2SCR574DGTLTR-ND | 276-2SCR574DGTL | 855262-2SCR574DGTL | 2SCR574DGTL | 2SCR574DGTL | 06AC2547 |
| Product Name | Single Bipolar Transistors | 80V 2A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SCR574DGTL | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Npn, 80V, 2A, To-252; Transistor Polarity Rohm |
| Polarity | NPN | NPN | NPN | |||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | SOT3 | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 2000 milliamps | 2000 milliamps | ||||
| VCEO | 80 volts | 80 volts |