Bipolar (BJT) Transistor NPN 80V 700mA 320MHz 2W Surface Mount MPT3
Bipolar (BJT) Transistor NPN 80V 700mA 320MHz 2W Surface Mount MPT3
TRANS NPN 80V 0.7A MPT3 Product overview: 2SCR514PT100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.7A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR514PT100 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 762757-2SCR514PT100
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-243AA
Mounting: SMD
Power - Max: 2W
Transistor Type: NPN
Frequency - Transition: 320MHz
Family Name: 2SCR514P
Categories: Discrete Semiconductor Products
Manufacturer Package: MPT3
Current - Collector (Ic) (Maximum): 700mA
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 15mA, 300mA
Current - Collector Cutoff (Maximum): 1μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 120 @ 100mA, 3V
Alternative Parts (Cross-Reference): 2SD1898-P-TP-HF; 2SD1898-TP-HF; 2SD1418DB; ;
Introduction Date: December 08, 2009
ECCN: EAR99
Estimated EOL Date: 2021
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
TRANS NPN 80V 0.7A MPT3
Bipolar Transistors - BJT NPN 80V 700mA Transistor
TRANS NPN 80V 0.7A MPT3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SCR514PT100TR-ND | 276-2SCR514PT100 | 762757-2SCR514PT100 | 2SCR514PT100 | 2SCR514PT100 | 2SCR514PT100 |
| Product Name | Single Bipolar Transistors | 80V 0.7A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SCR514PT100 | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | TO-243AA | Tape & Reel (TR) | SOT3; SOT89 | TO-243AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 700 milliamps | 700 milliamps | 700 milliamps | |||
| VCEO | 80 volts | 80 volts | 80 volts |