ROHM Semiconductor USA, LLC TRANSISTORS - Transistors (BJT) - Single - 2SC5732TLQ 2SC5732TLQ

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 762729-2SC5732TLQ Packaging: Reel package Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Transistor Type: NPN Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Manufacturer Package: CPT3 Current - Collector (Ic) (Maximum): 5A Voltage - Collector Emitter Breakdown (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 762729-2SC5732TLQ Packaging: Reel package Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Transistor Type: NPN Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Manufacturer Package: CPT3 Current - Collector (Ic) (Maximum): 5A Voltage - Collector Emitter Breakdown (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SC5732TLQ - 762729-2SC5732TLQ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC5732TLQ
762729-2SC5732TLQ
TRANSISTORS - Transistors (BJT) - Single - 2SC5732TLQ 762729-2SC5732TLQ
Manufacturer: Rohm Semiconductor Win Source Part Number: 762729-2SC5732TLQ Packaging: Reel package Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Transistor Type: NPN Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Manufacturer Package: CPT3 Current - Collector (Ic) (Maximum): 5A Voltage - Collector Emitter Breakdown (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 762729-2SC5732TLQ
Packaging: Reel package
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Transistor Type: NPN
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Package: CPT3
Current - Collector (Ic) (Maximum): 5A
Voltage - Collector Emitter Breakdown (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC5732TLQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC5732TLQ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC5732TLQ
TRANS NPN 30V 5A CPT3

TRANS NPN 30V 5A CPT3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors
Product Number 762729-2SC5732TLQ 2SC5732TLQ
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SC5732TLQ Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

 - BC847CE6327HTSA1 - Rochester Electronics
Specs
Polarity NPN
Package Type PG-SOT23-3
Packing Method Tape Reel; Tape & Reel
View Details
9 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817W-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
Bipolar Transistors - 216341 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-252 (DPAK); TO-252
View Details