Bipolar (BJT) Transistor NPN 60V 3A 200MHz 1W Through Hole ATV
TRANS NPN 60V 3A ATV Product overview: 2SC5826TV2Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5826TV2Q can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1004471-2SC5826TV2Q
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 200MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: ATV
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 200mA, 2A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 120 @ 100mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
TRANS NPN 60V 3A ATV
TRANS NPN 60V 3A ATV
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SC5826TV2Q-ND | 276-2SC5826TV2Q | 1004471-2SC5826TV2Q | 2SC5826TV2Q | 2SC5826TV2Q |
| Product Name | Single Bipolar Transistors | 60V 3A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SC5826TV2Q | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN | NPN; NPN | ||
| Package Type | 3-SIP | Tape & Reel (TR) | SOT3; ATV | 3-SIP | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| VCEO | 60 volts | 60 volts | 60 volts |