ROHM Semiconductor USA, LLC 30V 0.5A Bipolar Transistor 2SCR502EBTL

Description
TRANS NPN 30V 0.5A EMT3F Product overview: 2SCR502EBTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR502EBTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 30V 0.5A EMT3F Product overview: 2SCR502EBTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR502EBTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 0.5A Bipolar Transistor
276-2SCR502EBTL
30V 0.5A Bipolar Transistor 276-2SCR502EBTL
TRANS NPN 30V 0.5A EMT3F Product overview: 2SCR502EBTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR502EBTL can be used for catalog matching and distributor lookup.

TRANS NPN 30V 0.5A EMT3F Product overview: 2SCR502EBTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR502EBTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1037069-2SCR502EBTL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1037069-2SCR502EBTL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1037069-2SCR502EBTL
Win Source Part Number: 1037069-2SCR502EBTL Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 150 mW Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 500 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 300mV @ 10mA, 200mA Current - Collector Cutoff (Max): 200nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 100mA, 2V Frequency - Transition: 360MHz Package / Case: SC-89, SOT-490 Supplier Device Package: EMT3F (SOT-416FL) Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): 2SAR502EBTL; 2SCR522EBTL; BC848BMTF; 2SCR523EBTL; 2SAR523EBTL; 2SAR522EBTL; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Rohm Semiconductor Other Names: 2SCR502EBTLTR,2SCR50 2EBTLCT,2SCR502EBTLD KR Base Product Number: 2SCR502

Win Source Part Number: 1037069-2SCR502EBTL
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 150 mW
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 300mV @ 10mA, 200mA
Current - Collector Cutoff (Max): 200nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 100mA, 2V
Frequency - Transition: 360MHz
Package / Case: SC-89, SOT-490
Supplier Device Package: EMT3F (SOT-416FL)
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): 2SAR502EBTL; 2SCR522EBTL; BC848BMTF; 2SCR523EBTL; 2SAR523EBTL; 2SAR522EBTL;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Rohm Semiconductor
Other Names: 2SCR502EBTLTR,2SCR502EBTLCT,2SCR502EBTLDKR
Base Product Number: 2SCR502

Buy Now Datasheet
Single Bipolar Transistors - 2SCR502EBTLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SCR502EBTLTR-ND
Single Bipolar Transistors 2SCR502EBTLTR-ND
Bipolar (BJT) Transistor NPN 30V 500mA 360MHz 150mW Surface Mount EMT3F (SOT-416FL)

Bipolar (BJT) Transistor NPN 30V 500mA 360MHz 150mW Surface Mount EMT3F (SOT-416FL)

Buy Now Datasheet
Single Bipolar Transistors - 2SCR502EBTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SCR502EBTLDKR-ND
Single Bipolar Transistors 2SCR502EBTLDKR-ND
Bipolar (BJT) Transistor NPN 30V 500mA 360MHz 150mW Surface Mount EMT3F (SOT-416FL)

Bipolar (BJT) Transistor NPN 30V 500mA 360MHz 150mW Surface Mount EMT3F (SOT-416FL)

Buy Now Datasheet
Single Bipolar Transistors - 2SCR502EBTLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SCR502EBTLCT-ND
Single Bipolar Transistors 2SCR502EBTLCT-ND
Bipolar (BJT) Transistor NPN 30V 500mA 360MHz 150mW Surface Mount EMT3F (SOT-416FL)

Bipolar (BJT) Transistor NPN 30V 500mA 360MHz 150mW Surface Mount EMT3F (SOT-416FL)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SCR502EBTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SCR502EBTL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SCR502EBTL
TRANS NPN 30V 0.5A EMT3F

TRANS NPN 30V 0.5A EMT3F

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SCR502EBTL
Bipolar Transistors - BJT 2SCR502EBTL
Bipolar Transistors - BJT NPN Digital Transtr Driver

Bipolar Transistors - BJT NPN Digital Transtr Driver

Buy Now Datasheet
Single Bipolar Transistors - 2SCR502EBTL - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SCR502EBTL
Single Bipolar Transistors 2SCR502EBTL
TRANS NPN 30V 0.5A EMT3F

TRANS NPN 30V 0.5A EMT3F

Supplier's Site Datasheet
Trans, Npn, 30V, 0.5A, 150Deg C, 0.15W; Transistor Polarity Rohm - 78AC6844 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 30V, 0.5A, 150Deg C, 0.15W; Transistor Polarity Rohm
78AC6844
Trans, Npn, 30V, 0.5A, 150Deg C, 0.15W; Transistor Polarity Rohm 78AC6844
TRANS, NPN, 30V, 0.5A, 150DEG C, 0.15W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; Transition Frequency ft:360MHz; Power Dissipation Pd:150mW; DC Collector Current:500mA; DC Current Gain hFE:200hFE; Transistor RoHS Compliant: Yes

TRANS, NPN, 30V, 0.5A, 150DEG C, 0.15W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; Transition Frequency ft:360MHz; Power Dissipation Pd:150mW; DC Collector Current:500mA; DC Current Gain hFE:200hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
TRANS NPN 30V 0.5A EMT3F - 687-2SCR502EBTL - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 30V 0.5A EMT3F
687-2SCR502EBTL
TRANS NPN 30V 0.5A EMT3F 687-2SCR502EBTL
TRANS NPN 30V 0.5A EMT3F

TRANS NPN 30V 0.5A EMT3F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors
Product Number 276-2SCR502EBTL 1037069-2SCR502EBTL 2SCR502EBTLTR-ND 2SCR502EBTL 2SCR502EBTL 2SCR502EBTL 78AC6844 687-2SCR502EBTL
Product Name 30V 0.5A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Single Bipolar Transistors Trans, Npn, 30V, 0.5A, 150Deg C, 0.15W; Transistor Polarity Rohm TRANS NPN 30V 0.5A EMT3F
Polarity NPN NPN NPN NPN; NPN NPN NPN; NPN
Package Type Tape & Reel (TR) SOT3 SC-89, SOT-490 EMT3F (SOT-416FL) SC-89, SOT-490 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps
VCEO 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-40QCH-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
Bipolar Transistors - 2156559 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Arrays - BC846SE6327 - 200444-BC846SE6327 - Win Source Electronics
Specs
Polarity 2 NPN (Dual); NPN
Package Type SOT3; PG-SOT363-6
Packing Method Tape Reel; Reel - TR
View Details
2 suppliers