Manufacturer: Rohm Semiconductor
Win Source Part Number: 1004550-2SD1763AE
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 80MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FP
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 160V
Max Vce (sat): 2V @ 100mA, 1A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 60 @ 100mA, 5V
Maximum Power Dissipation: 2W
Alternative Parts (Cross-Reference): 2SC4381; KSD401FYTU;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 160V 1.5A 80MHz 2W Through Hole TO-220FP
TRANS NPN 160V 1.5A TO220FP
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1004550-2SD1763AE | 2SD1763AE-ND | 2SD1763AE |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SD1763AE | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN |