ROHM Semiconductor USA, LLC Discrete Semiconductor Products 2SD2098 R

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 158012-2SD2098 R Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD2098R Alternative Parts (Cross-Reference): 2SD2098T100R; FJC2098; FJC2098RTF; FJC2098QTF; Introduction Date: November 18, 1998 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 158012-2SD2098 R Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD2098R Alternative Parts (Cross-Reference): 2SD2098T100R; FJC2098; FJC2098RTF; FJC2098QTF; Introduction Date: November 18, 1998 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 158012-2SD2098 R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158012-2SD2098 R
Discrete Semiconductor Products 158012-2SD2098 R
Manufacturer: Rohm Semiconductor Win Source Part Number: 158012-2SD2098 R Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD2098R Alternative Parts (Cross-Reference): 2SD2098T100R; FJC2098; FJC2098RTF; FJC2098QTF; Introduction Date: November 18, 1998 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 158012-2SD2098 R
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD2098R
Alternative Parts (Cross-Reference): 2SD2098T100R; FJC2098; FJC2098RTF; FJC2098QTF;
Introduction Date: November 18, 1998
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
20V 5A 2000mW Bipolar Transistor
276-2SD2098 R
20V 5A 2000mW Bipolar Transistor 276-2SD2098 R
Trans GP BJT NPN 20V 5A 2000mW 4-Pin(3+Tab) MPT Product overview: 2SD2098 R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2098 R can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 20V 5A 2000mW 4-Pin(3+Tab) MPT Product overview: 2SD2098 R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2098 R can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 158012-2SD2098 R 276-2SD2098 R
Product Name Discrete Semiconductor Products 20V 5A 2000mW Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN/PNP general-purpose transistor - BC847BPN-QH - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 45 volts
View Details
3 suppliers
Bipolar Transistors - 1220638 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details
45V 0.1A Bipolar Transistor - 277-BC847PNH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN; PNP
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
5 suppliers