TRANS NPN 120V 0.7A MPT3
TRANS NPN 120V 0.7A MPT3
Bipolar Transistors - BJT NPN 120V Vceo 700mA Ic MPT3
| ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SCR372P5T100R | 2SCR372P5T100R | 2SCR372P5T100R |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN; NPN | ||
| Package Type | TO-243AA | MPT3 | |
| IC(max) | 700 milliamps | 700 milliamps | |
| VCEO | 120 volts | 120 volts |