Manufacturer: Rohm Semiconductor
Win Source Part Number: 762813-2SD1760TLP
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Power - Max: 15W
Transistor Type: NPN
Frequency - Transition: 90MHz
Family Name: 2SD1760P
Categories: Discrete Semiconductor Products
Manufacturer Package: CPT3
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 50V
Vce Saturation (Maximum) @ Ib, Ic: 1V @ 200mA, 2A
Current - Collector Cutoff (Maximum): 1μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 82 @ 500mA, 3V
Alternative Parts (Cross-Reference): NZD560ATF; NZD560ATM; ZXT690BKQTC; ;
Introduction Date: November 03, 1999
ECCN: EAR99
Estimated EOL Date: 2021
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
TRANS NPN 50V 3A CPT3 Product overview: 2SD1760TLP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1760TLP can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 50V 3A 90MHz 15W Surface Mount CPT3
TRANS NPN 50V 3A CPT3
Bipolar Transistors - BJT DVR NPN 50V 3A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 762813-2SD1760TLP | 276-2SD1760TLP | 2SD1760TLP-ND | 2SD1760TLP | 2SD1760TLP |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SD1760TLP | 50V 3A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | ||
| Package Type | SOT3; TO-252 (DPAK) | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| IC(max) | 3000 milliamps | 3000 milliamps |