Win Source Part Number: 973833-2SCR543RTL
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 3 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 350mV @ 100mA, 2A
Current - Collector Cutoff (Max): 1µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 180 @ 100mA, 3V
Frequency - Transition: 300MHz
Package / Case: SC-96
Supplier Device Package: TSMT3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Rohm Semiconductor
Other Names: 2SCR543RTLDKR,2SCR54
Base Product Number: 2SCR543
Bipolar (BJT) Transistor NPN 50V 3A 300MHz 1W Surface Mount TSMT3
Bipolar (BJT) Transistor NPN 50V 3A 300MHz 1W Surface Mount TSMT3
Bipolar (BJT) Transistor NPN 50V 3A 300MHz 1W Surface Mount TSMT3
TRANS NPN 50V 3A TSMT3 Product overview: 2SCR543RTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR543RTL can be used for catalog matching and distributor lookup.
TRANS NPN 50V 3A TSMT3
TRANSISTOR, NPN, 50V, 3A, SOT-346T; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:300MHz; Power Dissipation Pd:500mW; DC Collector Current:3A; DC Current Gain hFE:180hFE; Transistor Case RoHS Compliant: Yes
Bipolar Transistors - BJT Isolated AC/DC Converter
50V 1W 180@100mA,3V 3A NPN SC-96 Bipolar Transistors - BJT ROHS
TRANS NPN 50V 3A TSMT3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 973833-2SCR543RTL | 2SCR543RTLCT-ND | 276-2SCR543RTL | 2SCR543RTL | 82AC4056 | 2SCR543RTL | 2SCR543RTL | 2SCR543RTL |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | 50V 3A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Npn, 50V, 3A, Sot-346T; Transistor Polarity Rohm | Bipolar Transistors - BJT | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3 | SC-96 | Tape & Reel (TR) | TO-3; SOT3 | SC-96 | |||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | 3000 milliamps | 3000 milliamps | |||
| Power Gain | 180 dB | |||||||
| Operating Frequency | 300 MHz | 300 MHz |