Manufacturer: Rohm Semiconductor
Win Source Part Number: 005975-2SD2153T100V
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 110MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: MPT3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 500mV @ 20mA, 1A
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 820 @ 500mA, 6V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
TRANS NPN 25V 2A MPT3 Product overview: 2SD2153T100V from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2153T100V can be used for catalog matching and distributor lookup.
TRANS NPN 25V 2A MPT3
TRANS NPN 25V 2A MPT3
TRANSISTOR, NPN, 25V, 2A, SOT-89; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:25V; Transition Frequency ft:110MHz; Power Dissipation Pd:500mW; DC Collector Current:2A; DC Current Gain hFE:820hFE; Transistor Case RoHS Compliant: Yes
Bipolar Transistors - BJT NPN 25V 2A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 005975-2SD2153T100V | 276-2SD2153T100V | 2SD2153T100V | 2SD2153T100V | 82AC4079 | 2SD2153T100V |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SD2153T100V | 25V 2A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Transistor, Npn, 25V, 2A, Sot-89; Transistor Polarity Rohm | Bipolar Transistors - BJT |
| Polarity | NPN; NPN | NPN | NPN; NPN | NPN | ||
| Package Type | SOT3; SOT89; MPT3 | Tape & Reel (TR) | MPT3 | TO-243AA | TO-3; SOT89 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | |||
| VCEO | 25 volts | 25 volts | 25 volts |