Bipolar (BJT) Transistor NPN 20V 3A 290MHz 500mW Surface Mount MPT3
TRANS NPN 20V 3A MPT3 Product overview: 2SD2150T100S from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2150T100S can be used for catalog matching and distributor lookup.
TRANS NPN 20V 3A MPT3
Bipolar Transistors - BJT NPN 20V 3A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SD2150T100STR-ND | 276-2SD2150T100S | 2SD2150T100S | 2SD2150T100S |
| Product Name | Single Bipolar Transistors | 20V 3A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | ||
| Package Type | TO-243AA | Tape & Reel (TR) | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| IC(max) | 3000 milliamps | 3000 milliamps |