Manufacturer: Rohm Semiconductor
Win Source Part Number: 111660-2SD2143TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Darlington
Family Name: 2SD2143
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: CPT3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.5V @ 1mA, 1A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 1000 @ 1A, 2V
Maximum Power Dissipation: 10W
Alternative Parts (Cross-Reference): 2SD1164ZE1; 2SD1164-ZL-A; 2SD1164-ZK; 2SD1164-Z-E2(K);
Introduction Date: November 23, 1999
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN - Darlington 60V 2A 10W Surface Mount CPT3
Bipolar (BJT) Transistor NPN - Darlington 60V 2A 10W Surface Mount CPT3
Bipolar (BJT) Transistor NPN - Darlington 60V 2A 10W Surface Mount CPT3
TRANS NPN DARL 60V 2A CPT3 Product overview: 2SD2143TL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2143TL can be used for catalog matching and distributor lookup.
TRANS NPN DARL 60V 2A CPT3
TRANS NPN DARL 60V 2A CPT3
TRANS, NPN, 60V, 2A, 150DEG C, 10W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; Transition Frequency ft:80MHz; Power Dissipation Pd:10W; DC Collector Current:2A; DC Current Gain hFE:1000hFE; Transistor Case RoHS Compliant: Yes
Darlington Transistors DARL NPN 60V 2A
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Darlington Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Darlington Transistors |
| Product Number | 111660-2SD2143TL | 2SD2143TLCT-ND | 276-2SD2143TL | 2SD2143TL | 2SD2143TL | 78AC6854 | 2SD2143TL |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SD2143TL | Single Bipolar Transistors | 60V 2A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Trans, Npn, 60V, 2A, 150Deg C, 10W; Transistor Polarity Rohm | Darlington Transistors |
| Polarity | NPN; NPN - Darlington | NPN | NPN | NPN - Darlington; NPN | NPN | ||
| VCEO | 60 volts | 60 volts | 60 volts | 60 volts | |||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | 2000 milliamps | |||
| PD | 10000 milliwatts | 1 milliwatts | |||||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |