ROHM Semiconductor USA, LLC Bipolar Transistors 2SD1781KT146Q

Description
NPN Driver Transistor
Request a Quote Datasheet
Description
NPN Driver Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 2159578P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2159578P
Bipolar Transistors 2159578P
NPN Driver Transistor

NPN Driver Transistor

Supplier's Site
Bipolar Transistors - 2159578 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2159578
Bipolar Transistors 2159578
NPN Driver Transistor

NPN Driver Transistor

Supplier's Site
Bipolar Transistors - 2159577 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2159577
Bipolar Transistors 2159577
NPN Driver Transistor

NPN Driver Transistor

Supplier's Site
Singapore, Singapore
32V 0.8A Bipolar Transistor
276-2SD1781KT146Q
32V 0.8A Bipolar Transistor 276-2SD1781KT146Q
TRANS NPN 32V 0.8A SMT3 Product overview: 2SD1781KT146Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1781KT146Q can be used for catalog matching and distributor lookup.

TRANS NPN 32V 0.8A SMT3 Product overview: 2SD1781KT146Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1781KT146Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD1781KT146Q - 005951-2SD1781KT146Q - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD1781KT146Q
005951-2SD1781KT146Q
TRANSISTORS - Transistors (BJT) - Single - 2SD1781KT146Q 005951-2SD1781KT146Q
Manufacturer: Rohm Semiconductor Win Source Part Number: 005951-2SD1781KT146Q Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SMT3 Maximum Current Collector: 800mA VCEO Maximum Collector-Emitter Breakdown Voltage: 32V Max Vce (sat): 400mV @ 50mA, 500mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 120 @ 100mA, 3V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 005951-2SD1781KT146Q
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMT3
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 32V
Max Vce (sat): 400mV @ 50mA, 500mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 100mA, 3V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SD1781KT146Q
Bipolar Transistors - BJT 2SD1781KT146Q
Bipolar Transistors - BJT NPN 32V 0.8A

Bipolar Transistors - BJT NPN 32V 0.8A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD1781KT146Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD1781KT146Q
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD1781KT146Q
TRANS NPN 32V 0.8A SMT3

TRANS NPN 32V 0.8A SMT3

Supplier's Site
Single Bipolar Transistors - 2SD1781KT146Q - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SD1781KT146Q
Single Bipolar Transistors 2SD1781KT146Q
TRANS NPN 32V 0.8A SMT3

TRANS NPN 32V 0.8A SMT3

Supplier's Site Datasheet
Transistor,npn,32V,0.8A,sot-346; Transistor Polarity Rohm - 84R7785 - Newark, An Avnet Company
Chicago, IL, United States
Transistor,npn,32V,0.8A,sot-346; Transistor Polarity Rohm
84R7785
Transistor,npn,32V,0.8A,sot-346; Transistor Polarity Rohm 84R7785
TRANSISTOR,NPN,32V,0 .8A,SOT-346; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:32V; Transition Frequency ft:150MHz; Power Dissipation Pd:200mW; DC Collector Current:800mA; DC Current Gain hFE:120hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR,NPN,32V,0.8A,SOT-346; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:32V; Transition Frequency ft:150MHz; Power Dissipation Pd:200mW; DC Collector Current:800mA; DC Current Gain hFE:120hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
TRANS NPN 32V 0.8A SOT-346 - 687-2SD1781KT146Q - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 32V 0.8A SOT-346
687-2SD1781KT146Q
TRANS NPN 32V 0.8A SOT-346 687-2SD1781KT146Q
TRANS NPN 32V 0.8A SOT-346

TRANS NPN 32V 0.8A SOT-346

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors
Product Number 2159578P 2159578 276-2SD1781KT146Q 005951-2SD1781KT146Q 2SD1781KT146Q 2SD1781KT146Q 2SD1781KT146Q 84R7785 687-2SD1781KT146Q
Product Name Bipolar Transistors Bipolar Transistors 32V 0.8A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SD1781KT146Q Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Transistor,npn,32V,0.8A,sot-346; Transistor Polarity Rohm TRANS NPN 32V 0.8A SOT-346
Polarity NPN NPN NPN NPN; NPN NPN; NPN NPN NPN; NPN
Package Type SOT-346 Sot-346 Tape & Reel (TR) SOT3; SMT3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT3
Number of units in IC 1
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 800 milliamps 800 milliamps 800 milliamps
Unlock Full Specs
to access all available technical data