Bipolar (BJT) Transistor NPN 30V 500mA 360MHz 150mW Surface Mount EMT3F (SOT-416FL)
Bipolar (BJT) Transistor NPN 30V 500mA 360MHz 150mW Surface Mount EMT3F (SOT-416FL)
Bipolar (BJT) Transistor NPN 30V 500mA 360MHz 150mW Surface Mount EMT3F (SOT-416FL)
Bipolar Transistors - BJT NPN 30V 0.5A 0.15W SOT-416FL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
TRANSISTOR, AEC-Q101, NPN, 30V, 0.5A; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; Transition Frequency ft:360MHz; Power Dissipation Pd:150mW; DC Collector Current:500mA; DC Current Gain hFE:200hFE; Transistor RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 2SCR502EBHZGTLDKR-ND | 2SCR502EBHZGTL | 2SCR502EBHZGTL | 82AC4044 |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Transistor, Aec-Q101, Npn, 30V, 0.5A; Transistor Polarity Rohm |
| Polarity | NPN | NPN | ||
| Package Type | SC-89, SOT-490 | TO-3 | ||
| Transistor Grade / Operating Range | Automotive |