TRANS NPN 15V 0.5A SMT3
Bipolar Transistors - BJT NPN 15V 0.5A
TRANS NPN 15V 0.5A SMT3
| ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SD1757KT146R | 2SD1757KT146R | 2SD1757KT146R |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SMT3 | |
| IC(max) | 500 milliamps | 500 milliamps | |
| VCEO | 15 volts | 15 volts |