Bipolar (BJT) Transistor NPN 80V 700mA 320MHz 1W Surface Mount TSMT3
Bipolar (BJT) Transistor NPN 80V 700mA 320MHz 1W Surface Mount TSMT3
Bipolar (BJT) Transistor NPN 80V 700mA 320MHz 1W Surface Mount TSMT3
TRANS NPN 80V 0.7A TSMT3 Product overview: 2SCR514RTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.7A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR514RTL can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 101152-2SCR514RTL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 320MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT3
Maximum Current Collector: 700mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 300mV @ 15mA, 300mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 120 @ 100mA, 3V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT NPN Digital Transtr Driver
TRANS NPN 80V 0.7A TSMT3
TRANSISTOR, NPN, 80V, 0.7A, SOT-346T; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:320MHz; Power Dissipation Pd:500mW; DC Collector Current:700mA; DC Current Gain hFE:120hFE; Transistor RoHS Compliant: Yes
TRANS NPN 80V 0.7A TSMT3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2SCR514RTLCT-ND | 276-2SCR514RTL | 101152-2SCR514RTL | 2SCR514RTL | 2SCR514RTL | 82AC4049 | 2SCR514RTL |
| Product Name | Single Bipolar Transistors | 80V 0.7A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SCR514RTL | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Npn, 80V, 0.7A, Sot-346T; Transistor Polarity Rohm | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN | NPN | NPN; NPN | ||
| Package Type | SC-96 | Tape & Reel (TR) | SOT3; TSMT3 | TSMT3 | TO-3; SOT3 | SC-96 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 700 milliamps | 700 milliamps | 700 milliamps | ||||
| VCEO | 80 volts | 80 volts | 80 volts |