Manufacturer: Rohm Semiconductor
Win Source Part Number: 053660-2SC5866TLR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 120 @ 100mA, 2V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
TRANS NPN 60V 2A TSMT3 Product overview: 2SC5866TLR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5866TLR can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 60V 2A 200MHz 500mW Surface Mount TSMT3
Bipolar (BJT) Transistor NPN 60V 2A 200MHz 500mW Surface Mount TSMT3
Bipolar (BJT) Transistor NPN 60V 2A 200MHz 500mW Surface Mount TSMT3
60V 500mW 120@100mA,2V 2A NPN SC-96 Bipolar Transistors - BJT ROHS
Bipolar Transistors - BJT NPN 60V 2A
TRANS NPN 60V 2A TSMT3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 053660-2SC5866TLR | 276-2SC5866TLR | 2SC5866TLRTR-ND | 2SC5866TLR | 2SC5866TLR | 2SC5866TLR |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC5866TLR | 60V 2A Bipolar Transistor | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | NPN | ||
| Package Type | SOT3; TSMT3 | Tape & Reel (TR) | SC-96 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | |||
| VCEO | 60 volts | 60 volts | 60 volts |