Bipolar (BJT) Transistor NPN 30V 5A 300MHz 10W Surface Mount TO-252
Bipolar (BJT) Transistor NPN 30V 5A 300MHz 10W Surface Mount TO-252
Bipolar (BJT) Transistor NPN 30V 5A 300MHz 10W Surface Mount TO-252
TRANS NPN 30V 5A TO252
Bipolar Transistors - BJT NPN 30V 5A 10W TO-252(DPAK)
TRANSISTOR, AUTO, NPN, 30V, 5A, TO252; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; Transition Frequency ft:300MHz; Power Dissipation Pd:10W; DC Collector Current:5A; DC Current Gain hFE:200hFE; Transistor Case RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 2SCR572D3FRATLCT-ND | 2SCR572D3FRATL | 2SCR572D3FRATL | 81AC5858 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Transistor, Auto, Npn, 30V, 5A, To252; Transistor Polarity Rohm |
| Polarity | NPN | NPN | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | AEC-Q101 | TO-3 | |
| Transistor Grade / Operating Range | Automotive | |||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |