ROHM Semiconductor USA, LLC 20V 5A 1000mW Bipolar Transistor 2SD2118R

Description
Trans GP BJT NPN 20V 5A 1000mW 3-Pin(2+Tab) CPT Product overview: 2SD2118R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, 1000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2118R can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 20V 5A 1000mW 3-Pin(2+Tab) CPT Product overview: 2SD2118R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, 1000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2118R can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 5A 1000mW Bipolar Transistor
276-2SD2118R
20V 5A 1000mW Bipolar Transistor 276-2SD2118R
Trans GP BJT NPN 20V 5A 1000mW 3-Pin(2+Tab) CPT Product overview: 2SD2118R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, 1000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2118R can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 20V 5A 1000mW 3-Pin(2+Tab) CPT Product overview: 2SD2118R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, 1000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2118R can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158033-2SD2118R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158033-2SD2118R
Discrete Semiconductor Products 158033-2SD2118R
Manufacturer: Rohm Semiconductor Win Source Part Number: 158033-2SD2118R Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD2118R Alternative Parts (Cross-Reference): TSD2118CPRO; 2SD2118TLR; 2SC4684(T6L1TOYONQ; 2SC4684(POLA); Introduction Date: November 18, 1998 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 158033-2SD2118R
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD2118R
Alternative Parts (Cross-Reference): TSD2118CPRO; 2SD2118TLR; 2SC4684(T6L1TOYONQ; 2SC4684(POLA);
Introduction Date: November 18, 1998
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SD2118R 158033-2SD2118R
Product Name 20V 5A 1000mW Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data