ROHM Semiconductor USA, LLC 32V 0.8A Bipolar Transistor 2SD1781K Q

Description
Trans GP BJT NPN 32V 0.8A 3-Pin SMT Product overview: 2SD1781K Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1781K Q can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 32V 0.8A 3-Pin SMT Product overview: 2SD1781K Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1781K Q can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32V 0.8A Bipolar Transistor
276-2SD1781K Q
32V 0.8A Bipolar Transistor 276-2SD1781K Q
Trans GP BJT NPN 32V 0.8A 3-Pin SMT Product overview: 2SD1781K Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1781K Q can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 32V 0.8A 3-Pin SMT Product overview: 2SD1781K Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1781K Q can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 157860-2SD1781K Q - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157860-2SD1781K Q
Discrete Semiconductor Products 157860-2SD1781K Q
Manufacturer: Rohm Semiconductor Win Source Part Number: 157860-2SD1781K Q Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1781KQ Alternative Parts (Cross-Reference): 2SD1781KT146Q; 2SC4210-Y(TE85R); 2SC4210-Y(F); KTC3265-Y-RTK/PU; Introduction Date: November 18, 1998 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 157860-2SD1781K Q
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD1781KQ
Alternative Parts (Cross-Reference): 2SD1781KT146Q; 2SC4210-Y(TE85R); 2SC4210-Y(F); KTC3265-Y-RTK/PU;
Introduction Date: November 18, 1998
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SD1781K Q 157860-2SD1781K Q
Product Name 32V 0.8A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BCX5310E6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type TO-243AA
View Details
2 suppliers
Bipolar Transistors - 1219415 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Bipolar Transistors - 7920800 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Tsop
Number of units in IC 2
View Details