ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SD1760TLR

Description
Bipolar (BJT) Transistor NPN 50V 3A 90MHz 15W Surface Mount CPT3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 50V 3A 90MHz 15W Surface Mount CPT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SD1760TLRTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD1760TLRTR-ND
Single Bipolar Transistors 2SD1760TLRTR-ND
Bipolar (BJT) Transistor NPN 50V 3A 90MHz 15W Surface Mount CPT3

Bipolar (BJT) Transistor NPN 50V 3A 90MHz 15W Surface Mount CPT3

Buy Now Datasheet
Singapore, Singapore
50V 3A Bipolar Transistor
276-2SD1760TLR
50V 3A Bipolar Transistor 276-2SD1760TLR
TRANS NPN 50V 3A CPT3 Product overview: 2SD1760TLR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1760TLR can be used for catalog matching and distributor lookup.

TRANS NPN 50V 3A CPT3 Product overview: 2SD1760TLR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1760TLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD1760TLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD1760TLR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD1760TLR
TRANS NPN 50V 3A CPT3

TRANS NPN 50V 3A CPT3

Supplier's Site
Single Bipolar Transistors - 2SD1760TLR - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SD1760TLR
Single Bipolar Transistors 2SD1760TLR
TRANS NPN 50V 3A CPT3

TRANS NPN 50V 3A CPT3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SD1760TLR
Bipolar Transistors - BJT 2SD1760TLR
Bipolar Transistors - BJT NPN 50V 3A

Bipolar Transistors - BJT NPN 50V 3A

Buy Now
TRANS NPN 50V 3A SOT-428 - 687-2SD1760TLR - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 50V 3A SOT-428
687-2SD1760TLR
TRANS NPN 50V 3A SOT-428 687-2SD1760TLR
TRANS NPN 50V 3A SOT-428

TRANS NPN 50V 3A SOT-428

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 2SD1760TLRTR-ND 276-2SD1760TLR 2SD1760TLR 2SD1760TLR 2SD1760TLR 687-2SD1760TLR
Product Name Single Bipolar Transistors 50V 3A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Bipolar Transistors - BJT TRANS NPN 50V 3A SOT-428
Polarity NPN NPN NPN; NPN NPN; NPN
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps
VCEO 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A NPN medium power transistors - BC56PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
Bipolar Transistors - 1219576 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
65V 0.1A Bipolar Transistor - 277-BC856U E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers