TRANS NPN 80V 1.5A MPT3 Product overview: 2SCR554PT100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR554PT100 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 80V 1.5A 300MHz 2W Surface Mount MPT3
TRANS NPN 80V 1.5A MPT3
Bipolar Transistors - BJT NPN 80V 1.5A Transistor
TRANS NPN 80V 1.5A MPT3
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SCR554PT100 | 2SCR554PT100TR-ND | 2SCR554PT100 | 2SCR554PT100 | 2SCR554PT100 |
| Product Name | 80V 1.5A Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | ||
| Package Type | Tape & Reel (TR) | TO-243AA | TO-243AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | ||
| VCEO | 80 volts | 80 volts | 80 volts |