Win Source Part Number: 1377214-2SCR642PHZGT
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: TO-243AA
Supplier Device Package: SOT-89
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 3 A
Voltage - Collector Emitter Breakdown (Max): 30 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 500mA, 2V
Vce Saturation (Max) @ Ib, Ic: 400mV @ 100mA, 2A
Current - Collector Cutoff (Max): 1µA (ICBO)
Frequency - Transition: 250MHz
Power - Max: 500 mW
Bipolar (BJT) Transistor NPN 30V 3A 250MHz 500mW Surface Mount SOT-89
Bipolar (BJT) Transistor NPN 30V 3A 250MHz 500mW Surface Mount SOT-89
Bipolar (BJT) Transistor NPN 30V 3A 250MHz 500mW Surface Mount SOT-89
TRANS NPN 30V 3A SOT89 Product overview: 2SCR642PHZGT100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 3A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR642PHZGT100 can be used for catalog matching and distributor lookup.
TRANS NPN 30V 3A SOT89
TRANS NPN 30V 3A SOT89
TRANSISTOR, BIPOLAR, NPN, 30V, 3A/SOT-89 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1377214-2SCR642PHZGT100 | 846-2SCR642PHZGT100CT-ND | 276-2SCR642PHZGT100 | 2SCR642PHZGT100 | 2SCR642PHZGT100 | 15AJ3522 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Single Bipolar Transistors | 30V 3A SOT89 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Transistor, Bipolar, Npn, 30V, 3A/sot-89 Rohs Compliant Rohm |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN | |
| Package Type | SOT3; SOT89 | SOT89; TO-243AA | Tape & Reel (TR) | SOT89; TO-243AA | TO-3; SOT89 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | |||
| VCEO | 30 volts | 30 volts | 30 volts |