ROHM Semiconductor USA, LLC Transistor, Npn, 400V, 0.1A, Tsmt; Transistor Polarity Rohm 2SCR341QTRQ

Description
TRANSISTOR, NPN, 400V, 0.1A, TSMT; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:400V; Transition Frequency ft:-; Power Dissipation Pd:500mW; DC Collector Current:100mA; DC Current Gain hFE:120hFE; Transistor Case RoHS Compliant: Yes
Description
TRANSISTOR, NPN, 400V, 0.1A, TSMT; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:400V; Transition Frequency ft:-; Power Dissipation Pd:500mW; DC Collector Current:100mA; DC Current Gain hFE:120hFE; Transistor Case RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

NPN silicon transistor for low-frequency amplification, rated for a collector-emitter voltage of 400 V and a collector current of 100 mA, housed in a TSMT6 package. The device has a maximum collector-emitter saturation voltage of 300 mV at a collector current of 20 mA and a base current of 2 mA, with a DC current gain (hFE) range of 82 to 270. Power dissipation is limited to 500 mW on a reference land. Storage and operating junction temperatures range from -55 °C to +150 °C. The part is RoHS compliant and supplied in a 3000-piece tape on a 180 mm reel with an 8 mm tape width. The TSMT6 package has a fine pin pitch requiring care against electrostatic discharge.

Datasheet Summary
Powered by GS/AI

NPN silicon transistor for low-frequency amplification, rated for a collector-emitter voltage of 400 V and a collector current of 100 mA, housed in a TSMT6 package. The device has a maximum collector-emitter saturation voltage of 300 mV at a collector current of 20 mA and a base current of 2 mA, with a DC current gain (hFE) range of 82 to 270. Power dissipation is limited to 500 mW on a reference land. Storage and operating junction temperatures range from -55 °C to +150 °C. The part is RoHS compliant and supplied in a 3000-piece tape on a 180 mm reel with an 8 mm tape width. The TSMT6 package has a fine pin pitch requiring care against electrostatic discharge.

Suppliers

Company
Product
Description
Supplier Links
Transistor, Npn, 400V, 0.1A, Tsmt; Transistor Polarity Rohm - 82AC4040 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 400V, 0.1A, Tsmt; Transistor Polarity Rohm
82AC4040
Transistor, Npn, 400V, 0.1A, Tsmt; Transistor Polarity Rohm 82AC4040
TRANSISTOR, NPN, 400V, 0.1A, TSMT; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:400V; Transition Frequency ft:-; Power Dissipation Pd:500mW; DC Collector Current:100mA; DC Current Gain hFE:120hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 400V, 0.1A, TSMT; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:400V; Transition Frequency ft:-; Power Dissipation Pd:500mW; DC Collector Current:100mA; DC Current Gain hFE:120hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 82AC4040
Product Name Transistor, Npn, 400V, 0.1A, Tsmt; Transistor Polarity Rohm
Transistor Type Transistor, Npn, 400V, 0.1A, Tsmt; Transistor Polarity Rohm
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1660458 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT23; Sot-23
View Details
Transistor - 21742681 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
CSD17327Q5A 30V, N-Channel NexFET? Power MOSFETs - CSD17327Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
6 suppliers
NPN general-purpose transistor - 2PC4081R,115 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
6 suppliers