Bipolar (BJT) Transistor NPN 32V 2A 100MHz 10W Surface Mount CPT3
Bipolar Transistors - BJT NPN 32V 2A
TRANS NPN 32V 2A CPT3
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SD1758TLP-ND | 2SD1758TLP | 2SD1758TLP |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |