Manufacturer: Rohm Semiconductor
Win Source Part Number: 855244-2SCR372PHZGT1
Features: Bipolar (BJT) Transistor 120 V 700 mA 500 mW
Package: Reel - TR
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
Other Part Number: 846-2SCR372PHZGT100Q
Bipolar (BJT) Transistor NPN 120V 700mA 220MHz 500mW Surface Mount SOT-89
Bipolar (BJT) Transistor NPN 120V 700mA 220MHz 500mW Surface Mount SOT-89
TRANSISTOR, BIPOLAR/NPN/120V/0.7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 855244-2SCR372PHZGT100Q | 846-2SCR372PHZGT100QTR-ND | 15AJ3516 | 2SCR372PHZGT100Q |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SCR372PHZGT100Q | Single Bipolar Transistors | Transistor, Bipolar/npn/120V/0.7A/sot-89 Rohs Compliant Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single |
| Package Type | SOT3 | SOT89; TO-243AA | TO-3; SOT89 |