ROHM Semiconductor USA, LLC 80V 5A TO252 Bipolar Transistor 2SCR586D3TL1

Description
TRANS NPN 80V 5A TO252 Product overview: 2SCR586D3TL1 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 5A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 5A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR586D3TL1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 80V 5A TO252 Product overview: 2SCR586D3TL1 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 5A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 5A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR586D3TL1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 5A TO252 Bipolar Transistor
276-2SCR586D3TL1
80V 5A TO252 Bipolar Transistor 276-2SCR586D3TL1
TRANS NPN 80V 5A TO252 Product overview: 2SCR586D3TL1 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 5A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 5A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR586D3TL1 can be used for catalog matching and distributor lookup.

TRANS NPN 80V 5A TO252 Product overview: 2SCR586D3TL1 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 5A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 5A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR586D3TL1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2SCR586D3TL1CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SCR586D3TL1CT-ND
Single Bipolar Transistors 2SCR586D3TL1CT-ND
Bipolar (BJT) Transistor NPN 80V 5A 200MHz 10W Surface Mount TO-252

Bipolar (BJT) Transistor NPN 80V 5A 200MHz 10W Surface Mount TO-252

Buy Now Datasheet
Single Bipolar Transistors - 2SCR586D3TL1TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SCR586D3TL1TR-ND
Single Bipolar Transistors 2SCR586D3TL1TR-ND
Bipolar (BJT) Transistor NPN 80V 5A 200MHz 10W Surface Mount TO-252

Bipolar (BJT) Transistor NPN 80V 5A 200MHz 10W Surface Mount TO-252

Buy Now Datasheet
Single Bipolar Transistors - 2SCR586D3TL1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SCR586D3TL1DKR-ND
Single Bipolar Transistors 2SCR586D3TL1DKR-ND
Bipolar (BJT) Transistor NPN 80V 5A 200MHz 10W Surface Mount TO-252

Bipolar (BJT) Transistor NPN 80V 5A 200MHz 10W Surface Mount TO-252

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1377152-2SCR586D3TL1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1377152-2SCR586D3TL1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1377152-2SCR586D3TL1
Win Source Part Number: 1377152-2SCR586D3TL1 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Package: Tape & Reel Product Status: Active Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252 Base Product Number: 2SCR586 Mounting Type: Surface Mount HTSUS: 8541.29.0075 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: NPN Current - Collector (Ic) (Max): 5 A Voltage - Collector Emitter Breakdown (Max): 80 V DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 500mA, 3V Vce Saturation (Max) @ Ib, Ic: 300mV @ 100mA, 2A Current - Collector Cutoff (Max): 1µA (ICBO) Frequency - Transition: 200MHz Power - Max: 10 W

Win Source Part Number: 1377152-2SCR586D3TL1
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252
Base Product Number: 2SCR586
Mounting Type: Surface Mount
HTSUS: 8541.29.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 5 A
Voltage - Collector Emitter Breakdown (Max): 80 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 500mA, 3V
Vce Saturation (Max) @ Ib, Ic: 300mV @ 100mA, 2A
Current - Collector Cutoff (Max): 1µA (ICBO)
Frequency - Transition: 200MHz
Power - Max: 10 W

Buy Now Datasheet
Single Bipolar Transistors - 2SCR586D3TL1 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SCR586D3TL1
Single Bipolar Transistors 2SCR586D3TL1
TRANS NPN 80V 5A TO252

TRANS NPN 80V 5A TO252

Supplier's Site Datasheet
Transistor, Npn, 80V, 5A, To-252; Transistor Polarity Rohm - 82AC4066 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 80V, 5A, To-252; Transistor Polarity Rohm
82AC4066
Transistor, Npn, 80V, 5A, To-252; Transistor Polarity Rohm 82AC4066
TRANSISTOR, NPN, 80V, 5A, TO-252; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:200MHz; Power Dissipation Pd:10W; DC Collector Current:5A; DC Current Gain hFE:120hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 80V, 5A, TO-252; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:200MHz; Power Dissipation Pd:10W; DC Collector Current:5A; DC Current Gain hFE:120hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SCR586D3TL1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SCR586D3TL1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SCR586D3TL1
TRANS NPN 80V 5A TO252

TRANS NPN 80V 5A TO252

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-2SCR586D3TL1 2SCR586D3TL1CT-ND 1377152-2SCR586D3TL1 2SCR586D3TL1 82AC4066 2SCR586D3TL1
Product Name 80V 5A TO252 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Single Bipolar Transistors Transistor, Npn, 80V, 5A, To-252; Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN; NPN NPN
Package Type Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 5000 milliamps 5000 milliamps 5000 milliamps
VCEO 80 volts 80 volts 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 500 mA PNP general-purpose transistor - 2PB710ARL,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -50 volts
View Details
5 suppliers
Bipolar Transistors - 1219489 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Single - BC557A - 912914-BC557A - Win Source Electronics
Specs
Polarity PNP
Package Type TO-92; SOT3; TO-92
TJ -55 to 150 C (-67 to 302 F)
View Details