ROHM Semiconductor USA, LLC TRANSISTORS - Transistors (BJT) - Single - 2SD1864TV2R 2SD1864TV2R

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1004576-2SD1864TV2R Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 90MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: ATV Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 1V @ 200mA, 2A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 180 @ 500mA, 3V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1004576-2SD1864TV2R Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 90MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: ATV Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 1V @ 200mA, 2A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 180 @ 500mA, 3V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SD1864TV2R - 1004576-2SD1864TV2R - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD1864TV2R
1004576-2SD1864TV2R
TRANSISTORS - Transistors (BJT) - Single - 2SD1864TV2R 1004576-2SD1864TV2R
Manufacturer: Rohm Semiconductor Win Source Part Number: 1004576-2SD1864TV2R Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 90MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: ATV Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 1V @ 200mA, 2A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 180 @ 500mA, 3V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1004576-2SD1864TV2R
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 90MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: ATV
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 1V @ 200mA, 2A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 180 @ 500mA, 3V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1004576-2SD1864TV2R
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SD1864TV2R
Polarity NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Module - 54735464 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
60 V N-channel Trench MOSFET - 2N7002KQBZ - Nexperia B.V.
Specs
Transistor Type MOSFET
Package Type SOT8015 SOT8015
View Details
4 suppliers