Bipolar (BJT) Transistor NPN 32V 1A 150MHz 2W Surface Mount MPT3
TRANS NPN 32V 1A MPT3 Product overview: 2SD1664T100R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1664T100R can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT NPN 32V 1A
TRANS NPN 32V 1A MPT3
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SD1664T100RTR-ND | 276-2SD1664T100R | 2SD1664T100R | 2SD1664T100R | 2SD1664T100R |
| Product Name | Single Bipolar Transistors | 32V 1A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | ||
| Package Type | TO-243AA | Tape & Reel (TR) | TO-243AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||
| VCEO | 32 volts | 32 volts | 32 volts |