Manufacturer: Rohm Semiconductor
Win Source Part Number: 855300-2SD2144STPU
Features: Bipolar (BJT) Transistor 20 V 500 mA 300 mW
Package: Reel - TR
Part Status: Obsolete
Family Name: 2SD2144
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.21.0075
Bipolar (BJT) Transistor NPN 20V 500mA 350MHz 300mW Through Hole SPT
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 855300-2SD2144STPU | 2SD2144STPU-ND | 2SD2144STPU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SD2144STPU | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single |
| Package Type | SOT3 | SC-72 Formed Leads |