ROHM Semiconductor USA, LLC NPN 500mA 30V General purpose transistor 2SCR502EBHZG

Description
2SCR502EBHZG is a bipolar transistor with large collector current, suitable for low frequency amplifier. It is a highly reliable product for automotive.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NPN 500mA 30V General purpose transistor - 2SCR502EBHZG - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN 500mA 30V General purpose transistor
2SCR502EBHZG
NPN 500mA 30V General purpose transistor 2SCR502EBHZG
2SCR502EBHZG is a bipolar transistor with large collector current, suitable for low frequency amplifier. It is a highly reliable product for automotive.

2SCR502EBHZG is a bipolar transistor with large collector current, suitable for low frequency amplifier. It is a highly reliable product for automotive.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Transistors
Product Number 2SCR502EBHZG
Product Name NPN 500mA 30V General purpose transistor
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA NPN general-purpose transistors - BC816-16WF - Nexperia B.V.
Specs
Polarity NPN; PNP
Transistor Grade / Operating Range Automotive
Package Type SC-70
View Details
5 suppliers
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - BSC007N04LS6SC - BSC007N04LS6SC - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 7.00E-4 ohms
View Details
650 V, 80 mohm SiC FET - UF3C065080K3S - Qorvo
Specs
Transistor Technology / Material 650 V, 80 mohm SiC FET
Transistor Grade / Operating Range Military; Automotive
Package Type TO-247-3L
View Details
4 suppliers
QUAD/DUAL N-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1107PBL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
4 suppliers